EN
  • EN
  • DE

2SC3225(FM)

Part No 2SC3225(FM)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815240-2SC3225(FM)
Ultra Librarian 3D Model Ultra Librarian 2SC3225(FM) CAD Model

Description

The Toshiba 2SC3225(FM) is an NPN epitaxial silicon transistor designed for high-frequency amplification and switching applications. This transistor is commonly used in various RF and high-speed switching circuits due to its favorable characteristics at higher frequencies.

Applications:

  • RF Amplifiers: Used as a small signal amplifier in radio frequency (RF) circuits.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Functions as a mixer in communication systems to convert signals to different frequencies.
  • High-Speed Switching Circuits: Used in high-speed switching applications where fast response times are required.

Features:

  • NPN Epitaxial Silicon: Uses NPN epitaxial silicon structure for enhanced performance.
  • High Transition Frequency (fT): Offers a high transition frequency for excellent high-frequency performance.
  • Low Noise Figure: Provides low noise characteristics, making it suitable for sensitive receiver applications.
  • High Collector Current: Can handle relatively high collector currents for versatile applications.

Benefits:

  • Excellent High-Frequency Performance: Delivers excellent performance in high-frequency applications, ensuring efficient signal amplification and switching.
  • Low Noise Operation: Low noise figure enhances signal quality in sensitive receiver circuits.
  • Versatile Application: Suitable for a wide range of high-frequency applications, providing design flexibility.
  • Reliable Operation: Offers reliable performance in various operating conditions, ensuring stable circuit operation.

Additional Details:

The Toshiba 2SC3225(FM) transistor typically features a collector-emitter voltage (VCEO) of around 25V to 30V, a collector current (IC) of around 100mA to 150mA, and a power dissipation (PC) of around 200mW to 300mW. The transition frequency (fT) is typically in the range of several hundred MHz to a few GHz. It is commonly packaged in a small signal transistor package like SOT-23 or similar surface-mount packages. Key electrical parameters include the DC current gain (hFE), which is typically in the range of 50 to 200. It's frequently used in applications where minimizing noise and maximizing gain at high frequencies are crucial. Proper biasing and impedance matching are important for optimal performance in RF circuits.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess