EN
  • EN
  • DE

2SC3233

Part No 2SC3233
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description NPN TRIPLE DIFFUSED TYPE SWITCHING REGULATOR AND HIGH VOLTAGE SWITCHING, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155686-2SC3233
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC3233
Introduction Date June 18, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3233 CAD Model

Description

Product Description

The 2SC3233 is an advanced NPN BJT transistor, designed to deliver outstanding performance in a wide range of high-speed electronic applications. Renowned for its fast switching capabilities and high frequency response, it is an essential component in digital and analog circuits.

Features and Benefits

  • Fast Switching Speed: The 2SC3233 offers rapid transition stages, making it ideal for high-speed switching operations.
  • High Frequency Operation: This transistor supports high frequency signals, ensuring minimal signal loss and distortion.
  • Excellent Power Dissipation: Capable of handling significant power loads, providing superior reliability in heavy-duty applications.
  • High Gain-Bandwidth Product: Ideal for applications requiring both high gain and bandwidth.

Applications and Projects

  • Switching Regulators: Used in switching power regulators for efficient power management.
  • RF Transmitters: Suitable for transmitting radio frequency signals with high fidelity.
  • High Speed Digital Circuits: Employed in digital circuits demanding rapid processing speeds.
  • Induction Heating Systems: Utilized in systems for effective heat generation and control.

Additional Details

Available in a TO-220 package, the 2SC3233 is compatible with standard mounting processes, enabling seamless integration into complex circuit designs. Its robust performance characteristics make it a preferred choice among professionals seeking efficient transistor solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9824 $69.9120
11+ $11.4726 $126.1986
16+ $11.1146 $177.8336
22+ $10.7554 $236.6188
28+ $10.3973 $291.1244
38+ $9.3220 $354.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess