EN
  • EN
  • DE

2SC4666

Part No 2SC4666
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL TYPE (AUDIO FREQUENCY AMPLIFIER, SWITCHING APPLICATIONS) / Trans GP BJT NPN 50V 0.15A 3-Pin USM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156651-2SC4666
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC4666
Introduction Date August 20, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4666 CAD Model

Description

The 2SC4666 is a high-efficiency NPN transistor designed to meet the needs of cutting-edge electronic applications. It offers a fine balance between performance, efficiency, and reliability, ensuring it meets the rigorous demands of various technological advancements.

Features and Benefits

  • High Current Gain: Ensures strong amplification, vital for signal enhancement in communication and audio systems.
  • Enhanced Thermal Conductivity: Features robust thermal characteristics to handle extensive operation without overheating.
  • Low On-Resistance: Reduces power loss, increasing the efficiency of the circuit.
  • Durable and Compact: Combines industrial robustness in a slim profile, optimizing space without sacrificing durability.
  • Compliance with Industry Standards: Manufactured to align with global quality standards, ensuring seamless integration and operation.

Applications

  • Power Amplifiers
  • Automotive Electronics
  • Telecommunication Systems
  • LED Drivers
  • Renewable Energy Systems

The 2SC4666 transistor excels in high-demand scenarios where longevity and minimal power loss are critical. It is ideal for both power amplifying duties and energy systems, ensuring that energy conversion and delivery are as efficient as possible.

The device's optimized engineering supports a broad range of environments with its enhanced thermal conductivity and low on-resistance, ensuring that it not only meets current electronic demands but is prepared for future challenges in tech evolution. This ensures the 2SC4666 remains an esteemed choice for professionals seeking to reinforce their circuits’ performance and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess