EN
  • EN
  • DE

2SC5066-O(T5L,F,T)

Part No 2SC5066-O(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843061-2SC5066-O(T5L,F,T)
Ultra Librarian 3D Model Ultra Librarian 2SC5066-O(T5L,F,T) CAD Model

Description

The 2SC5066-O(T5L,F,T) is a silicon NPN epitaxial planar RF transistor manufactured by Toshiba Semiconductor and Storage. It is specifically designed for low-noise amplifier applications in VHF and UHF bands. The "O" likely refers to a specific hFE (DC current gain) rank. The (T5L,F,T) suffix specifies the package type and environmental compliance of the device.

Applications:

  • Low-Noise Amplifiers (LNAs): Primarily used as a low-noise amplifier in VHF/UHF receivers to amplify weak signals with minimal added noise.
  • TV Tuners: Employed in TV tuner front-end circuits to improve signal reception.
  • Communication Equipment: Found in various communication devices, including wireless receivers and transceivers operating in the VHF/UHF range.
  • Radio Receivers: Utilized in radio receiver circuits to enhance sensitivity and reduce noise.

Features:

  • NPN Epitaxial Planar Structure: Provides excellent high-frequency performance and low-noise characteristics.
  • Low Noise Figure: Delivers a very low noise figure, making it ideal for LNA applications where minimizing noise is critical.
  • High Power Gain: Offers high power gain for efficient signal amplification.
  • High Transition Frequency (fT): Exhibits a high transition frequency, allowing for effective amplification at VHF and UHF frequencies.
  • Lead-Free Package: Compliant with RoHS standards for environmental protection.

Benefits:

  • Improved Receiver Sensitivity: Enhances receiver sensitivity in VHF/UHF communication systems by amplifying weak signals with minimal noise.
  • Enhanced Signal Quality: Provides improved signal quality in radio and TV receivers.
  • High-Performance Amplification: Delivers high-performance amplification in low-noise applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing the environmental impact of electronic devices.

Key technical specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), noise figure (NF), and transition frequency (fT). These parameters can be found in the Toshiba datasheet. Proper biasing and impedance matching techniques are crucial for optimizing the transistor's performance. The T5L package likely refers to a specific surface-mount package type, and the (F,T) indicates lead-free finish and tape and reel packaging.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess