EN
  • EN
  • DE

2SC510-X

Part No 2SC510-X
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020296-2SC510-X
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC510-X CAD Model

Description

The 2SC510-X is an NPN epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency power amplification applications. It features a high collector current and voltage rating, making it suitable for use in various electronic devices and circuits.

Applications:

  • High-frequency power amplifiers
  • RF transmitters
  • Oscillators
  • Switching regulators
  • Linear amplifiers

Features:

  • High Collector Current: Capable of handling significant current flow.
  • High Collector-Emitter Voltage: Can withstand high voltage levels between the collector and emitter.
  • Low Saturation Voltage: Ensures efficient switching and reduces power dissipation.
  • High Transition Frequency: Suitable for high-frequency applications.
  • Excellent Linearity: Provides faithful amplification of signals with minimal distortion.

Benefits:

  • Enhanced Power Amplification: Delivers high power output with minimal signal distortion.
  • Improved Efficiency: Operates with low saturation voltage, reducing power loss.
  • Reliable Performance: Designed with robust characteristics for stable operation.
  • Versatile Applications: Suitable for use in a wide range of electronic circuits and devices.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Technical Specifications:

The 2SC510-X transistor features a collector-emitter voltage (VCEO) of typically 50V, a collector current (IC) of around 1A, and a power dissipation (PD) of up to 0.8W. The transition frequency (fT) is typically around 175 MHz. Its operating temperature ranges from -55°C to +150°C. This transistor is typically packaged in a TO-92 package.

This transistor is designed to provide reliable and efficient performance in various high-frequency amplification circuits. Its key advantages lie in its high current and voltage capabilities and its ability to operate efficiently at high frequencies, rendering it suitable for many different amplification applications.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess