EN
  • EN
  • DE

2SC5200

Part No 2SC5200
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description NPN TRIPLE DIFFUSED TYPE (POWER AMPLIFIER APPLICATIONS) / Trans GP BJT NPN 230V 15A 150000mW 3-Pin(3+Tab) TO-3PL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Collector Current (DC) (Max) 15 A
Collector-Base Voltage 23(V)
Collector-Emitter Voltage 23(V)
Emitter-Base Voltage 5(V)
Power Dissipation 15(W)
Mounting Through Hole
Operating Temp Range -55C to 15C
Package Type TO-264
Packaging Rail/Tube
Pin Count 3
Number of Elements 1
Operating Temperature Classification Military
Category Bipolar Power
Rad Hardened No
Transistor Polarity NPN
Frequency 3(MHz)
DELETED Compliant
Collector Current (DC) 15(A)
DC Current Gain 55
Win Source Part Number 089931-2SC5200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Family Name 2SC5200
Introduction Date June 25, 1997
ECCN EAR99
Country of Origin China, Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC5200 CAD Model

Description

Product Overview: 2SC5200

The 2SC5200 is a widely recognized NPN transistor, celebrated for its high power and current handling capabilities. This transistor is integral in the design of various power amplification and switching circuits due to its robust construction and high-performance metrics.

Features and Benefits

  • High Current Capacity: Suitable for applications requiring large current handling, aiding in robust power amplification.
  • Minimal Power Loss: Its low saturation voltage optimizes energy efficiency across applications.
  • Long-Term Reliability: Crafted for durability, ensuring stable operation over prolonged periods.
  • Versatile Frequency Range: Accommodates a wide spectrum of frequencies, providing flexibility in its use.

Applications

  • High-Fidelity Audio Equipment
  • RF Signal Amplification
  • Industrial Motor Drivers
  • Voltage Regulation Systems
  • Power Conversion Circuits

Additional Details

The 2SC5200 boasts a reputation for its ability to deliver robust and clear audio output in high-fidelity sound systems. It is also an essential component in various industrial power control applications, where precision and power are paramount. Its dynamic performance in both commercial and industrial electronics makes it widely sought after among engineers and designers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess