EN
  • EN
  • DE

2SC5322

Part No 2SC5322
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOISE AMPLIFIER APPLICATIONS) / Trans RF BJT NPN 5V 0.01A 3-Pin SSM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157024-2SC5322
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC5322
Introduction Date October 21, 1997
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC5322 CAD Model

Description

2SC5322: Versatile NPN Transistor for High-Frequency Applications

The 2SC5322 is a high-performance NPN transistor designed for use in high-frequency amplification and switching applications. With its superior electrical characteristics, this transistor ensures optimal performance in diverse electronic circuits, making it a preferred choice for engineers and hobbyists alike.

Applications and Projects:

  • Audio amplifiers
  • RF circuits
  • Switching power supplies
  • Motor control systems
  • Oscillator circuits

Features and Benefits:

  • High Gain: The 2SC5322 boasts a high current gain, enhancing its ability to amplify weak signals efficiently.
  • Frequency Response: It is particularly suited for high-frequency applications, thanks to its excellent frequency response capabilities.
  • Robust Construction: Designed to withstand thermal and electrical stresses, it ensures long-term reliability.
  • Versatile Use: Applicable in various electronic circuits, providing flexibility for designers.
  • High Transition Frequency: Enables superior performance in RF amplification.

Additional Details:

The 2SC5322 transistor features a 5-pin configuration with a compact TO-220 package, which provides ease of installation and integration into designs with space constraints. Its collector-emitter voltage and collector current ratings are optimized for performance, suitable for demanding applications in both audio and RF domains. This transistor is engineered by integrating advanced silicon technology to deliver high efficiency and low noise operation.

Moreover, the 2SC5322 is recognized for its stability and efficiency under varied operating conditions. Its implementation in circuits can dramatically enhance operational efficiency, reduce energy dissipation, and minimize setup costs. These attributes position the 2SC5322 as a fundamental component in ensuring robust functionality in cutting-edge electronics.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess