The CBS10F40 is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It's designed for high-efficiency rectification in power supplies and other high-frequency applications. This diode features a low forward voltage drop and fast switching speed, making it ideal for improving the efficiency of electronic circuits.
Applications:
- Switching Power Supplies
- DC-DC Converters
- Freewheeling Diodes
- Polarity Protection
- High-Frequency Rectification
Features:
- Schottky Barrier Diode
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- Pb-free terminal plating; RoHS compliant
Benefits:
- Improved Efficiency in Power Supplies
- Reduced Power Dissipation
- Minimal Reverse Recovery Time
- High Reliability
- Suitable for High-Frequency Applications
Additional Details:
The CBS10F40 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 10A. The forward voltage drop is typically around 0.55V at 5A, contributing to its high efficiency. The operating junction temperature ranges from -40°C to +150°C. This diode is typically available in a TO-220AB package. Its high surge current capability ensures it can handle transient events without failure.
The CBS10F40 is a popular choice for designers seeking to optimize the performance of their power supply circuits. Its low forward voltage drop minimizes power loss, while its fast switching speed reduces switching losses. The combination of these features makes it an excellent option for high-frequency applications where efficiency is paramount.