EN
  • EN
  • DE

2SC5589

Part No 2SC5589
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN TRIPLE DIFFUSED MESA TYPE ((HORIZONTAL DEFLECTION OUTPUT FOR SUPER HIGH RESOLUTION DISPLAY, COLOR TV. HIGH SPEED SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125987-2SC5589
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5589 CAD Model

Description

The 2SC5589 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for use in high-frequency power amplifiers and oscillators. This transistor is characterized by its high power gain, high collector current capability, and excellent high-frequency performance, making it suitable for applications in radio communication equipment.

Applications:

  • RF Power Amplifiers
  • Oscillators
  • Radio Communication Equipment
  • High-Frequency Amplifiers

Features:

  • High Power Gain: Provides significant amplification of RF signals.
  • High Collector Current (IC): Capable of handling substantial current levels required for power amplification.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Feedback Capacitance: Reduces signal distortion and improves stability.
  • Excellent Linearity: Ensures accurate signal reproduction.

Benefits:

  • Efficient RF Power Amplification: High power gain allows for efficient amplification of radio frequency signals.
  • Stable High-Frequency Operation: Designed for stable performance in high-frequency applications.
  • Improved Signal Quality: Low feedback capacitance minimizes signal distortion.
  • Reliable Performance: Toshiba's reputation ensures stable and consistent operation.
  • Suitable for Communication Equipment: Designed specifically for radio communication systems.

Additional Details:

The 2SC5589 is typically packaged in a TO-220 or similar package to facilitate efficient heat dissipation. Proper heat sinking is essential to maintain the transistor's junction temperature within safe operating limits. The transistor's characteristics, such as its high transition frequency and collector current capacity, make it a suitable choice for high-power RF amplifier designs where both power and stability are critical. Its datasheet provides detailed electrical characteristics, including gain, output power, and thermal resistance, which are essential for proper circuit design and optimization. Careful attention to biasing and impedance matching is required to achieve optimal performance in RF circuits.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess