EN
  • EN
  • DE

2SD1413

Part No 2SD1413
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Silicon NPN Darlington Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157655-2SD1413
Popularity Low
Supply and Demand Status Balance
Introduction Date September 24, 2019
Estimated EOL Date 2037
Ultra Librarian 3D Model Ultra Librarian 2SD1413 CAD Model

Description

The 2SD1413 is a high-performance NPN bipolar junction transistor designed for general-purpose switching and amplification tasks in electronic circuits. Its reliable construction and efficient operation make it suitable for a wide range of applications requiring moderate power handling capabilities.

Applications

  • Audio amplification systems
  • Signal processing
  • Switching regulators
  • Pulse-width modulated (PWM) control circuits
  • General linear amplifiers

Features and Benefits

  • High current gain: Ensures efficient signal amplification with minimal distortion, critical for high-fidelity audio applications.
  • Fast switching speeds: Allows rapid changes in state, significantly improving performance in digital and mixed-signal circuits.
  • Robust thermal tolerance: The device can operate efficiently in a wide temperature range, enhancing durability in harsh environments.
  • Durable construction: Built to withstand mechanical and thermal stress, thus ensuring long operational life.
  • Compact design: Facilitates easy integration into existing circuits without requiring significant space adjustments.

Additional Details

The 2SD1413 transistor is encapsulated in a standard TO-92 package, promoting ease of handling and superior thermal performance. Its low collector-emitter saturation voltage minimizes power loss, making it ideal for energy-efficient designs. This transistor is also RoHS compliant, ensuring adherence to environmental safety standards. Moreover, its straightforward pin configuration simplifies installation and connectivity in various project setups.

For circuit designers aiming to leverage its attributes, the 2SD1413 provides a seamless blend of high reliability and versatility, which is especially beneficial in designing efficient and compact electronic products. Whether used in commercial or hobbyist projects, this transistor offers consistent performance and is backed by a strong reputation in semiconductor manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9485 $58.4550
75+ $1.5997 $119.9775
115+ $1.5489 $178.1235
155+ $1.4992 $232.3760
200+ $1.4495 $289.9000
270+ $1.2994 $350.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess