EN
  • EN
  • DE

2SD717-Y

Part No 2SD717-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1110833-2SD717-Y
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD717-Y CAD Model

Description

The 2SD717-Y is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. Primarily designed for high-frequency power amplifier applications, this transistor is commonly used in VHF and UHF bands. Its robust design and high power gain make it suitable for demanding radio frequency circuits.

Applications

  • VHF/UHF power amplifiers
  • RF transmitters
  • Oscillator circuits
  • High-frequency switching applications
  • Driver stages in RF power amplifiers

Features

  • High Power Gain: Typically 10 dB at 175 MHz
  • High Collector-Emitter Voltage (VCEO): 60 V
  • High Collector Current (IC): 3 A
  • Low Feedback Capacitance
  • Excellent Linearity

Benefits

  • Efficient amplification of high-frequency signals due to high power gain.
  • Reliable operation in high-voltage environments due to high breakdown voltage.
  • Minimized signal distortion due to excellent linearity.
  • Stable performance in RF circuits due to low feedback capacitance.
  • Robust design for demanding RF applications.

Additional Details

The 2SD717-Y is typically packaged in a through-hole package, allowing for easy mounting on PCBs. The "Y" suffix often denotes a specific gain ranking or hFE range, indicating its amplification capabilities. Key specifications include a collector power dissipation (PC) of approximately 20W and a transition frequency (fT) of around 175 MHz. For optimal performance, it's crucial to consult the official Toshiba datasheet for the 2SD717-Y. This document provides precise electrical characteristics, thermal resistance data, and recommended operating conditions. The datasheet also specifies safe operating area (SOA) curves, which are essential for ensuring the transistor operates within its limits and avoids damage from over-current or over-voltage conditions.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess