EN
  • EN
  • DE

2SD843

Part No 2SD843
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description HIGH CURRENT SWITCHING APPLICATIONS. / Trans GP BJT NPN 80V 7A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158321-2SD843
Popularity Medium
Supply and Demand Status Limited
Family Name 2SD843
Introduction Date May 09, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SD843 CAD Model

Description

The 2SD843 is a high-performance NPN transistor recognized for its capability to handle considerable power loads while maintaining efficient operation. Its versatility and robust construction make it ideal for numerous electronics applications.

Applications and Projects

  • High-fidelity audio systems
  • DC to DC converters
  • Automotive electronic circuits
  • Inverter circuits
  • Telecommunication equipment

Features and Benefits

  • High collector current capacity, allowing for currents up to 5A.
  • Good high-frequency response, suitable for RF applications and high-speed switching.
  • Collector-emitter breakdown voltage (Vceo) rated at 100V.
  • Reliable thermal management features to prevent overheating.
  • Easy-to-mount through-hole package for simplified assembly.

The 2SD843 stands out due to its high voltage and current handling characteristics, which are essential for driving large loads without degradation. It's particularly suitable for use in push-pull audio amplifiers where it helps maintain sound clarity and reduce distortion. The device's high-speed performance also includes effective use in telecommunication devices, where quick and clean switching is crucial.

Beyond amplification, the 2SD843 excels in applications requiring sturdy power management, such as converter circuits. Here, its ability to work efficiently in high-power conditions enhances system reliability and performance. The device's durability and efficiency also extend to automotive electronics, where robust power components are necessary to ensure stability and safety.

The transistor's construction focuses on minimizing heat generation and energy loss, which is critical in maintaining operational stability over extended periods. Overall, the 2SD843 provides a perfect mix of high performance, reliability, and efficiency, making it a go-to component for advanced electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess