EN
  • EN
  • DE

2SK1365

Part No 2SK1365
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description FET, Silicon N Channel MOS Type(for High Speed, High Current Switching, Switching Power Supply)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126998-2SK1365
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1365 CAD Model

Description

The 2SK1365 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and is commonly used in DC-DC converters, motor control, and power amplifiers. The device features a low on-resistance, which minimizes power losses during operation, and a high avalanche capability for enhanced reliability.

Applications:

  • DC-DC Converters
  • Motor Control
  • Power Amplifiers
  • Uninterruptible Power Supplies (UPS)
  • Switching Regulators

Features:

  • N-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.15 Ω (Typical) at VGS = 10V
  • High Drain Current: ID = 12 A
  • High Avalanche Energy Capability
  • Fast Switching Speed

Benefits:

  • Improved energy efficiency due to low on-resistance
  • Reduced heat generation
  • Enhanced system reliability
  • Simplified thermal management

Additional Details:

Absolute Maximum Ratings:

  • Drain-Source Voltage (VDSS): 500V
  • Gate-Source Voltage (VGSS): ±30V
  • Drain Current (ID): 12A
  • Pulsed Drain Current (IDP): 36A
  • Single Pulse Avalanche Energy (EAS): 360 mJ
  • Channel Dissipation (Pch): 40 W (Tc = 25°C)
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55°C to +150°C

Electrical Characteristics (at Ta=25°C):

  • Gate Threshold Voltage (Vth): 2.0 to 4.0 V (VDS = 10V, ID = 1mA)
  • Drain-Source On-Resistance (RDS(on)): 0.15 Ω (Typical) at VGS = 10V, ID = 6A
  • Forward Transfer Admittance (|Yfs|): 6 S (Typical) at VDS = 10V, ID = 6A
  • Input Capacitance (Ciss): 1200 pF (Typical)
  • Output Capacitance (Coss): 150 pF (Typical)
  • Reverse Transfer Capacitance (Crss): 40 pF (Typical)

The 2SK1365 is commonly packaged in a TO-220 package. It is essential to consult the official Toshiba datasheet for the most accurate and detailed specifications and application guidelines.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.0547 $82.0547
2+ $79.4906 $158.9812
3+ $76.9265 $230.7795
4+ $74.3624 $297.4496
6+ $66.6689 $400.0134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess