EN
  • EN
  • DE

2SK1653

Part No 2SK1653
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017973-2SK1653
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1653 CAD Model

Description

The 2SK1653 is an N-channel silicon MOSFET designed for radio frequency (RF) amplifier applications, manufactured by Toshiba Semiconductor and Storage. It's specifically engineered for high-frequency, low-noise amplification, making it suitable for sensitive receiver front-ends and various communication systems.

Applications

  • RF Low-Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak RF signals while minimizing noise.
  • VHF/UHF Receivers: Employed in VHF and UHF receivers to enhance signal reception.
  • Satellite Communication Systems: Integrated in satellite communication equipment to improve signal quality.
  • Wireless Communication Devices: Used in wireless devices requiring high-frequency amplification with low noise.
  • Spectrum Analyzers: Applied in spectrum analyzers for signal amplification and analysis.

Features

  • N-channel MOSFET: Provides efficient and low-noise amplification of RF signals.
  • Low Noise Figure: Minimizes noise contribution for enhanced signal clarity.
  • High Gain: Offers high amplification to improve signal sensitivity.
  • Low Input Capacitance: Reduces signal loss and enhances high-frequency performance.
  • Excellent Linearity: Ensures minimal distortion in amplified signals.

Benefits

  • High-sensitivity Signal Reception: Enhances the reception of weak RF signals.
  • Improved Signal Quality: Minimizes noise and distortion for clearer signals.
  • Efficient Amplification: Provides reliable and efficient signal amplification.
  • Stable Operation: Designed for stable and consistent performance.
  • Versatile Use: Suitable for a wide range of RF amplifier applications.

Additional Details

The 2SK1653 features a drain-source voltage (VDSS) of 15V, a drain current (ID) of 20mA, and a total power dissipation (PD) of 200mW. It has a typical noise figure (NF) of 1.2 dB at 2 GHz. Its operating junction temperature range is -55°C to +150°C. Typically housed in a small outline package (SOT-23 or similar). It's commonly used in sensitive front-end RF receiver circuits where noise performance is critical.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess