EN
  • EN
  • DE

2SK1828 TE85L

Part No 2SK1828 TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815418-2SK1828 TE85L
Ultra Librarian 3D Model Ultra Librarian 2SK1828 TE85L CAD Model

Description

The 2SK1828 TE85L is an N-channel silicon MOSFET from Toshiba Semiconductor and Storage, designed for high-frequency power amplifier applications. This transistor is known for its excellent power gain and low noise figure, making it suitable for various RF applications. The TE85L designation refers to the specific packaging and taping options for automated assembly processes.

Applications:

  • RF power amplifiers
  • High-frequency oscillators
  • VHF/UHF communication equipment
  • Wireless LAN devices
  • Mobile communication systems

Features:

  • N-channel MOSFET
  • High power gain
  • Low noise figure
  • High breakdown voltage
  • Excellent linearity
  • Surface mount package (TE85L)

Benefits:

  • Improved signal amplification in RF circuits
  • Reduced noise in sensitive receiver applications
  • Enhanced overall system performance
  • Ease of integration into automated assembly lines due to surface mount package
  • Increased reliability and longevity of RF devices

Additional Details:

The 2SK1828 TE85L features a typical drain-source voltage (VDS) rating suitable for various RF power amplifier designs. The gate-source voltage (VGS) is also specified to ensure proper biasing and operation. The device is characterized by its high transconductance, which contributes to its high power gain. The input and output capacitances are optimized for impedance matching in RF circuits. The operating temperature range is suitable for typical electronic equipment environments. Its compact surface-mount package reduces the overall size of the application circuit. It uses silicon as its base material, processed and packaged to yield a reliable component. This MOSFET’s characteristics make it a suitable choice for designers working with RF and high-frequency circuits who require a balance of gain, noise performance, and ease of assembly.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess