EN
  • EN
  • DE

2SK210-BL

Part No 2SK210-BL
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description FM Tuner Applications VHF Band Amplifier Applications / Silicon N Channel RF Junction Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159298-2SK210-BL
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK210BL
Introduction Date October 16, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK210-BL CAD Model

Description

Extensive Overview of 2SK210-BL

The 2SK210-BL is a highly efficient N-channel MOSFET, meticulously designed for excellence in performance across diversified electronic tasks. Its exceptional characteristics extend its application range to various sectors, making it an asset in digital and analog circuitry. The 2SK210-BL is characterized by its ability to handle complex tasks while maintaining efficiency and reliability.

Features and Benefits

  • Enhanced Breakdown Voltage: Provides the ability to withstand high-voltage environments, leading to greater application flexibility.
  • Low Capacitance: Offers improved frequency response, making it suitable for high-speed applications.
  • Versatile Functionality: Designed to perform various tasks from switching to amplification.
  • Durability: Guarantees extended lifespan, even in environments with fluctuating temperatures.

Applications

  • RF Modulation Systems
  • Computing and IT Equipment
  • Advanced Consumer Electronics
  • Thermal Management Systems
  • Wireless Data Transmitters

Additional Details

The 2SK210-BL’s efficient design ensures effective energy use, making it an ideal candidate for systems needing frequent switching without energy waste. Its robust structure assures the user of consistent performance over time, even when exposed to rigorous conditions. This MOSFET supports a variety of projects, enabling designers to push the limits of their innovations. By balancing affordability with high performance, the 2SK210-BL remains an appealing choice for new-age technological developments.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess