EN
  • EN
  • DE

TK16G60W5

Part No TK16G60W5
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217491-TK16G60W5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK16G60W5 CAD Model

Description

The TK16G60W5 is a 600V, 16A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is specifically designed for high-efficiency and high-power density applications. This MOSFET utilizes Toshiba's DTMOS series process to achieve superior low on-resistance characteristics and fast switching speeds. The device is available in a surface-mount package.

Applications

  • High-efficiency power supplies
  • Power factor correction (PFC) circuits
  • DC-DC converters for industrial applications
  • Solar inverters
  • Uninterruptible power supplies (UPS)

Features

  • Low on-resistance: Minimizes conduction losses, improving overall efficiency.
  • Fast switching speed: Reduces switching losses and allows for higher frequency operation.
  • High avalanche capability: Provides robustness against voltage transients.
  • Maximum Drain-Source Voltage (VDSS): 600V
  • Continuous Drain Current (ID): 16A
  • Gate Threshold Voltage (VGS(th)): 2.5V (Typical)
  • Operating Temperature Range: -55°C to 150°C
  • Surface-mount package: Facilitates automated assembly and compact designs.

Benefits

  • High efficiency: Low on-resistance and fast switching minimize power losses, resulting in high efficiency.
  • High power density: Compact surface-mount package allows for high power density designs.
  • Increased system reliability: High avalanche capability provides robustness against voltage transients.
  • Simplified thermal management: Low on-resistance reduces heat generation.
  • Ease of assembly: Surface-mount package simplifies automated assembly processes.

Additional Details

The TK16G60W5 is a RoHS compliant device. It is designed for applications requiring both high efficiency and high power density. Consult the datasheet for detailed specifications, including static and dynamic characteristics, thermal resistance, and package dimensions. This MOSFET is well-suited for use in demanding industrial and commercial applications where efficiency and reliability are critical.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess