EN
  • EN
  • DE

2SK2381(F,T)

Part No 2SK2381(F,T)
Manufacturer Toshiba Semiconductor and Storage
Description Trans MOSFET N-CH Si 200V 5A 3-Pin(3+Tab) TO-220NIS Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 743787-2SK2381(F,T)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK2381
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SK2381(F,T) CAD Model

Description

The 2SK2381(F,T) is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications, particularly in DC-DC converters, power management circuits, and motor control applications.

Applications

  • DC-DC converters
  • Power management circuits
  • Motor control circuits
  • Switching regulators
  • Load switches

Features

  • Low on-resistance (RDS(on))
  • High-speed switching capability
  • Low gate charge (Qg)
  • High avalanche energy
  • RoHS compliant

Benefits

  • Reduced power loss and improved efficiency due to low on-resistance.
  • Efficient performance in high-frequency switching applications.
  • Simplified gate drive requirements because of low gate charge.
  • Increased reliability under inductive load conditions with high avalanche energy.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The 2SK2381(F,T) typically has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating in the range of several amperes, depending on the specific operating conditions and package. The gate-source voltage (VGS) is typically rated at ±20V. The combination of low RDS(on) and fast switching characteristics makes it suitable for high-efficiency power conversion and control systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess