EN
  • EN
  • DE

2SK2996

Part No 2SK2996
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description SILICON N CHANNEL MOS TYPE(HIGH SPEED, HIGH VOLTAGE SWITCHING APPLICATIONS CHOPPER REGULATOR) / Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220NIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159754-2SK2996
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK2996
Introduction Date November 27, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2996 CAD Model

Description


Product Overview

The 2SK2996 is a high-performance N-channel MOSFET (Metal Oxide Semiconductor Field-Effect Transistor) designed for a wide range of electronic applications. Known for its excellent switching characteristics and high-speed performance, the 2SK2996 is a reliable choice for both novice and experienced engineers.

Key Features and Benefits

  • High Speed Switching: The 2SK2996 features fast switching speeds that enable efficient performance in high-frequency circuits, making it suitable for modern electronics.
  • Low On-Resistance: With low R<sub>DS(on), the power dissipation is minimized, improving the efficiency of power management in electronic circuits.
  • Durable Build: Engineered with high-quality materials for enhanced durability, the 2SK2996 ensures long-term stability and reliability.
  • Thermal Efficiency: Efficient thermal properties help in maintaining optimal performance under varying temperature conditions.

Applications and Projects

The 2SK2996 is commonly used in:

  • Power Supply Units: Ideal for use in switching power supplies, where efficient control of electrical energy is crucial.
  • Motor Drives: Suitable for motor control circuits due to its robust performance and reliability.
  • Audio Amplifiers: Enhances the quality and efficiency of audio systems by providing stable current flow.
  • Inverter Circuits: Commonly used in inverters, contributing to energy-saving operations.

Additional Information

The 2SK2996 stands out due to its extensive thermal management capabilities and low on-resistance, which make it versatile for various demanding applications. Moreover, it is compatible with different electronic components, allowing for easy integration into existing systems. Ideal for design engineers looking to optimize power efficiency and performance, the 2SK2996 MOSFET is the go-to component in these dynamic applications. Whether you're implementing cutting-edge technology in power electronics or seeking reliability in industrial systems, the 2SK2996 provides technological assurance and efficiency. Adopting this component in your projects could significantly improve circuit performance while reducing energy consumption, adhering to both industrial and environmental standards of efficiency.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
Lowest to $0.7390
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess