EN
  • EN
  • DE

2SK3476(TE12L

Part No 2SK3476(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815484-2SK3476(TE12L
Ultra Librarian 3D Model Ultra Librarian 2SK3476(TE12L CAD Model

Description

The 2SK3476(TE12L is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. MOSFETs are widely used transistors that control the flow of electrical current based on the voltage applied to the gate terminal. P-channel MOSFETs conduct when a negative voltage is applied to the gate.

Applications:

  • Power Management: Used in DC-DC converters and power supplies to efficiently switch and regulate voltage.
  • Load Switching: Controls power to various loads in electronic devices.
  • Motor Control: Drives small motors in consumer electronics and industrial applications.
  • Battery Management Systems: Used for charging and discharging control in battery-powered devices.
  • Inverters: Converts DC voltage to AC voltage in various power inverter circuits.

Features:

  • P-Channel: Operates by applying a negative voltage to the gate, simplifying certain circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid switching in high-frequency applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Surface Mount Package (TE12L): Facilitates automated assembly and high-density circuit board designs.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency.
  • Compact Design: Surface mount package allows for compact and space-saving designs.
  • Simplified Circuitry: P-channel operation can simplify the design of certain power control circuits.
  • Improved Thermal Performance: Efficient power handling reduces heat generation and improves reliability.
  • Reliable Operation: Toshiba's manufacturing ensures stable and reliable performance.

Additional Details:

The 2SK3476(TE12L typically comes in a small surface-mount package, such as a SOT-23 or similar. The exact voltage and current ratings depend on the specific datasheet, so it is crucial to consult it for detailed specifications. Common specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). The TE12L suffix usually indicates a specific tape and reel packaging for automated assembly. It is RoHS compliant.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6930 $50.7900
75+ $1.3892 $104.1900
115+ $1.3458 $154.7670
155+ $1.3024 $201.8720
200+ $1.2589 $251.7800
270+ $1.1287 $304.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess