EN
  • EN
  • DE

2SK889

Part No 2SK889
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037870-2SK889
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK889 CAD Model

Description

The 2SK889 is an N-channel silicon MOSFET designed for high-frequency amplification and switching applications. Manufactured by Toshiba Semiconductor and Storage, this transistor is commonly used in VHF and UHF amplifiers due to its excellent high-frequency characteristics and low noise figure. It is well-suited for applications requiring high gain and low distortion.

Applications

  • VHF/UHF Amplifiers
  • RF Front-End Systems
  • Oscillator Circuits
  • Mixer Circuits
  • High-Speed Switching Applications

Features

  • N-Channel MOSFET
  • High Power Gain
  • Low Noise Figure
  • High-Speed Switching
  • Excellent High-Frequency Characteristics

Benefits

  • Improved Signal Amplification: The 2SK889 provides substantial signal amplification, enhancing the performance of RF circuits and improving signal strength.
  • Reduced Noise: Its low noise figure ensures minimal interference, resulting in clearer and more reliable signal transmission, which is critical in sensitive RF applications.
  • Efficient Switching: The high-speed switching capability allows for efficient operation in high-frequency applications, minimizing signal loss and distortion.
  • Enhanced Performance: Its excellent high-frequency characteristics make it ideal for use in VHF/UHF amplifiers and other high-frequency systems, optimizing overall performance.
  • Reliable Operation: Manufactured by Toshiba, this MOSFET provides reliable and consistent performance in demanding RF environments.

Technical Specifications

The 2SK889 typically features a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and drain current (ID) rating suitable for RF amplifier applications. Its key specifications include a high power gain and low noise figure, making it an excellent choice for demanding RF designs. The specific values for these parameters can be found in the manufacturer's datasheet.

In summary, the 2SK889 is a reliable and high-performance N-channel MOSFET designed for high-frequency amplification and switching applications. Its features make it ideal for use in VHF/UHF amplifiers, oscillator circuits, and other high-frequency systems, offering improved signal amplification, reduced noise, and efficient switching.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess