EN
  • EN
  • DE

3SK292

Part No 3SK292
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description N CHANNEL DUAL GATE MOS TYPE (TV TUNER, VHF RF AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1128498-3SK292
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK292 CAD Model

Description

The 3SK292 is a silicon N-channel dual gate MOS field effect transistor (MOSFET) designed for RF amplifier applications. Manufactured by Toshiba Semiconductor and Storage, it is particularly suited for use in VHF and UHF tuners, mixers, and oscillators where high gain, low noise, and good cross-modulation characteristics are required.

Applications

  • VHF/UHF tuners
  • RF amplifiers
  • Mixers
  • Oscillators
  • Communication equipment

Features

  • N-channel dual gate MOSFET: Offers high gain and low noise performance.
  • High forward transfer admittance (|Yfs|): Provides excellent gain.
  • Low noise figure (NF): Ensures minimal signal degradation.
  • Small package size: Suitable for compact circuit designs.
  • High input impedance: Minimizes loading effects on input signals.

Benefits

  • Improved receiver sensitivity: Enhances the ability to detect weak signals.
  • Enhanced signal amplification: Provides high gain for improved signal strength.
  • Reduced noise: Minimizes unwanted noise in the amplified signal.
  • Simplified circuit design: Requires fewer external components.
  • Stable operation: Provides consistent performance over a wide range of conditions.

Additional Details

The 3SK292's dual-gate configuration allows for independent control of the drain current, enhancing its performance in RF applications. The first gate (Gate 1) is typically used for signal input, while the second gate (Gate 2) can be used for gain control or automatic gain control (AGC). The high forward transfer admittance (|Yfs|) indicates the device’s ability to amplify the input signal effectively. The low noise figure (NF) is crucial for maintaining signal integrity, particularly in sensitive receiver circuits.

The device typically operates with a drain voltage in the range of 5V to 12V, and the gate voltages are adjusted to optimize performance for the specific application. The input and output impedances are relatively high, minimizing loading effects on surrounding circuitry. The 3SK292 is generally available in a small surface-mount package, facilitating compact and efficient circuit designs.

When using the 3SK292, it is important to consider impedance matching and biasing conditions to achieve optimal performance. Careful design and component selection ensure that the device operates within its specified parameters, providing the desired gain, noise figure, and linearity. Shielding and proper grounding techniques are also essential to minimize unwanted feedback and interference in RF circuits.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3500 $59.5000
405+ $0.2876 $116.4780
625+ $0.2784 $174.0000
860+ $0.2691 $231.4260
1,110+ $0.2610 $289.7100
1,490+ $0.2333 $347.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess