EN
  • EN
  • DE

74VHC240FT(BJ)

Part No 74VHC240FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Octal Bus Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040685-74VHC240FT(BJ)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHC240FT(BJ) CAD Model

Description

The 74VHC240FT(BJ) is an Octal Bus Buffer manufactured by Toshiba Semiconductor and Storage. This device is a high-speed CMOS logic gate featuring an octal buffer configuration with three-state outputs. It is designed for use in a wide range of digital electronic applications requiring buffered outputs and high-speed performance.

Applications

  • Memory Interfacing: Buffering address and data lines.
  • Bus Isolation: Isolating sections of a bus to prevent loading effects.
  • Data Transmission: Driving high-capacitance loads in data transmission systems.
  • Logic Level Translation: Interfacing between different logic voltage levels.
  • General Purpose Logic: Implementing various logic functions in digital circuits.

Features

  • High Speed: Provides fast propagation delays.
  • Low Power Consumption: Operates with low quiescent current.
  • Three-State Outputs: Allows outputs to be disabled for bus isolation.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • CMOS Technology: Offers high noise immunity and low power dissipation.
  • Octal Configuration: Eight independent buffers in a single package.

Benefits

  • Improved System Performance: High-speed operation enhances overall system speed.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Enhanced Bus Management: Three-state outputs facilitate efficient bus management.
  • Flexible Operation: Wide operating voltage range allows use in various applications.
  • Simplified Circuit Design: Octal configuration reduces component count and simplifies board layout.

Additional Details

The 74VHC240FT(BJ) is typically available in a surface-mount package (TSSOP). Key specifications include propagation delay times, input and output voltage levels, and operating temperature range. It is designed to be compatible with other CMOS and TTL logic devices. The three-state outputs are controlled by an Output Enable (OE) input, allowing the outputs to be placed in a high-impedance state when OE is high.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3239 $58.3020
435+ $0.2658 $115.6230
675+ $0.2575 $173.8125
930+ $0.2492 $231.7560
1,200+ $0.2409 $289.0800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess