EN
  • EN
  • DE

ADUM226N0WBRIZ-RL

Part No ADUM226N0WBRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 150Mbps 75kV/µs CMTI 8-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Base Product Number ADUM226
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM226N0WBRIZ-RL-ND,,505-ADUM226N0WBRIZ-RLTR,-2735-ADUM226N0WBRIZ-RLCT,-2735-ADUM226N0WBRIZ-RLTR,505-ADUM226N0WBRIZ-RLDKR,-2735-ADUM226N0WBRIZ-RLDKR,505-ADUM226N0WBRIZ-RLCT,-2735-ADUM226N0WBRIZ-RLTR-ND
Standard Package 1,500
Win Source Part Number 1132376-ADUM226N0WBRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM226N0WBRIZ-RL CAD Model

Description

Product Overview: ADUM226N0WBRIZ-RL from Analog Devices Inc.

The ADUM226N0WBRIZ-RL is a state-of-the-art digital isolator product from Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to provide robust electrical signal isolation for a wide range of applications, ensuring that sensitive digital circuits are protected from high voltage transients and noise that can occur in harsh electrical environments.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM226N0WBRIZ-RL offers superior performance compared to optocouplers and other isolation technologies. The device integrates two independent isolation channels, each capable of withstanding isolation voltages of up to 3 kV rms. This dual-channel configuration makes it an ideal choice for isolating data communication signals such as SPI, I2C, or other serial interfaces that require bidirectional data flow.

The ADUM226N0WBRIZ-RL operates with a wide supply voltage range from 2.25 V to 5.5 V, making it versatile for use in various systems. Its low power consumption and high data rate capability, up to 25 Mbps, ensure efficient and fast data transfer while minimizing energy usage, which is critical for battery-powered and energy-sensitive applications.

Engineered for reliability, the ADUM226N0WBRIZ-RL is available in a compact 16-lead SOIC package, providing a space-saving solution for PCB layouts. It is also characterized for wide temperature ranges, from -40°C to +125°C, allowing it to operate reliably in extreme conditions.

The device's robustness is further emphasized by its compliance with regulatory standards, such as UL, CSA, VDE, and CQC, which certifies its safety for use in industrial control systems, medical equipment, and other applications where electrical isolation is critical.

In summary, the ADUM226N0WBRIZ-RL from Analog Devices Inc. represents a blend of advanced isolation technology, high-performance capabilities, and reliability. It is an excellent choice for designers looking to enhance the safety and integrity of their digital systems without compromising on data integrity or system efficiency.

Whether it's for industrial automation, medical devices, or any application requiring reliable signal isolation, the ADUM226N0WBRIZ-RL stands out as a top-tier solution.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1161 $50.5805
13+ $8.3004 $107.9052
19+ $8.0410 $152.7790
26+ $7.7816 $202.3216
34+ $7.5222 $255.7548
45+ $6.7441 $303.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess