The Toshiba 74VHCV17FT is a single Schmitt-trigger buffer from the VHC series. It's designed to operate with a wide voltage range and provides stable performance, making it suitable for various digital logic applications.
Applications:
- Logic Level Shifting: Used to shift logic levels between different voltage domains within a digital circuit.
- Line Driving: Functions as a line driver to strengthen signals over longer distances, minimizing signal degradation.
- Clock Buffering: Buffers clock signals to distribute them evenly across a system while maintaining signal integrity.
- Signal Conditioning: Conditions noisy or distorted signals by utilizing the Schmitt-trigger input to provide a clean, stable output.
Features:
- Wide Operating Voltage Range: Operates from 2.0V to 5.5V, making it compatible with various logic families.
- High-Speed Operation: Provides fast switching speeds for high-performance digital circuits.
- Schmitt-Trigger Inputs: Offers hysteresis for improved noise immunity and signal conditioning.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
Benefits:
- Noise Immunity: Schmitt-trigger inputs ensure reliable operation in noisy environments, preventing false triggering.
- Versatile Application: Can be used in a wide range of digital logic applications due to its wide operating voltage and high-speed performance.
- Stable Signal Output: Provides a clean and stable output signal, ensuring signal integrity.
- Energy Efficient: Low power consumption extends battery life in portable devices.
Additional Details:
The 74VHCV17FT is typically packaged in a small outline integrated circuit (SOIC) or thin shrink small outline package (TSSOP) for surface mount assembly. Key electrical characteristics include a propagation delay typically around 4 ns, input threshold voltages optimized for TTL compatibility, and output drive capability suitable for driving multiple loads. Its operating temperature range generally spans from -40°C to +85°C, making it suitable for industrial and commercial applications. It adheres to JEDEC standards for moisture sensitivity level (MSL), ensuring reliability during assembly and operation. The device is RoHS compliant, signifying its adherence to environmental standards regarding hazardous substances.