EN
  • EN
  • DE

CES521,L3F(T)

Part No CES521,L3F(T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820336-CES521,L3F(T)
Ultra Librarian 3D Model Ultra Librarian CES521,L3F(T) CAD Model

Description

The CES521,L3F(T) is a silicon epitaxial planar type rectifier diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency rectification applications where a fast recovery time and low forward voltage drop are crucial. This diode offers a balance of performance characteristics, making it suitable for a variety of electronic circuits.

Applications:

  • High-speed switching circuits
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection circuits
  • General rectification purposes

Features:

  • Fast recovery time: Enables efficient switching performance.
  • Low forward voltage drop: Minimizes power dissipation and improves overall efficiency.
  • High reliability: Ensures stable operation under various conditions.
  • Small package size: Allows for compact circuit designs.
  • Epitaxial planar construction: Provides consistent performance and quality.

Benefits:

  • Improved efficiency in power conversion: Reduces energy waste and lowers operating costs.
  • Reduced switching losses: Enhances the performance of high-frequency circuits.
  • Increased system reliability: Minimizes the risk of component failure.
  • Compact design: Facilitates integration into space-constrained applications.
  • Stable performance: Ensures consistent operation over a wide range of temperatures and operating conditions.

Additional Details:

The CES521,L3F(T) diode is typically characterized by its low reverse leakage current and high surge current capability. The specific electrical characteristics, such as forward voltage drop, reverse recovery time, and maximum ratings, should be verified using the manufacturer's datasheet. This diode is commonly used in applications requiring efficient and reliable rectification, such as in power supplies and signal processing circuits. The surface-mount package allows for automated assembly, reducing manufacturing costs. The product is lead-free, compliant with RoHS standards.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0580 $50.1700
1,840+ $0.0544 $100.0960
2,860+ $0.0525 $150.1500
4,090+ $0.0489 $200.0010
5,320+ $0.0470 $250.0400
6,640+ $0.0452 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess