EN
  • EN
  • DE

CMH04(TE12L

Part No CMH04(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1017+
Reference case SOD123
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 730359-CMH04(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMH04(TE12L CAD Model

Description

The CMH04(TE12L is a surface-mount Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications and low forward voltage drop, making it suitable for various electronic circuits.

Applications:

  • High-speed switching circuits: Due to its fast switching capabilities, it's used in circuits where rapid on-off transitions are required.
  • DC-DC converters: Employed in DC-DC converters to improve efficiency and reduce power loss.
  • Reverse polarity protection: Can be used for protecting circuits from reverse polarity voltage.
  • Clamping circuits: Used to limit voltage spikes and protect sensitive components.
  • Power management systems: Incorporated into power management systems for efficient power control.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High-speed switching: Enables rapid switching transitions.
  • Surface-mount package: Facilitates automated assembly and compact designs.
  • Small package size: Allows for high-density circuit layouts.
  • High surge current capability: Provides protection against transient voltage spikes.

Benefits:

  • Improved Efficiency: The low forward voltage drop reduces power dissipation and increases overall circuit efficiency.
  • Faster Switching Speeds: Enables quicker response times in switching applications.
  • Compact Design: The surface-mount package allows for smaller and more compact circuit designs.
  • Enhanced Reliability: High surge current capability enhances the diode's robustness against transient voltage spikes.
  • Simplified Assembly: The surface-mount package simplifies the assembly process.

Technical Specifications:

While specific electrical characteristics such as forward voltage, reverse current, and maximum ratings vary based on the exact datasheet, typical Schottky Barrier Diodes offer a low forward voltage (e.g., 0.3V to 0.5V) and fast reverse recovery time. Consult the official Toshiba CMH04(TE12L datasheet for detailed specifications.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1765 $58.2450
800+ $0.1448 $115.8400
1,235+ $0.1404 $173.3940
1,705+ $0.1358 $231.5390
2,200+ $0.1314 $289.0800
2,945+ $0.1177 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess