EN
  • EN
  • DE

CRF02(TE85L

Part No CRF02(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1533+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 730384-CRF02(TE85L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRF02(TE85L CAD Model

Description

The CRF02(TE85L is a surface-mount Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are known for their fast switching speeds and low forward voltage drop compared to standard diodes, making them suitable for high-frequency applications and circuits where minimizing power loss is crucial.

Applications

  • High-frequency rectification
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Clamping diodes

Features

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables operation at high frequencies.
  • Surface-mount package (SMD): Suitable for automated assembly and compact designs.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Small package size: Allows for dense circuit layouts.

Benefits

  • Improved energy efficiency: The low forward voltage drop reduces power loss in rectification and switching applications, leading to energy savings.
  • Faster circuit response: The fast switching speed enables quicker response times in high-frequency circuits.
  • Compact design: The small surface-mount package allows for smaller and more densely packed circuit boards.
  • Enhanced reliability: The high surge current capability protects the diode from damage due to voltage spikes.
  • Simplified assembly: The surface-mount package is suitable for automated assembly processes, reducing manufacturing costs.

Additional Details

The CRF02(TE85L is typically used in applications where a fast-switching, low-loss diode is required. Key electrical characteristics include a low forward voltage (Vf), a high surge current capability (Ifsm), and a fast reverse recovery time (trr). Its compact size and surface-mount configuration make it easy to integrate into modern electronic designs. The TE85L designation indicates a specific taping and reel packaging for automated assembly. The absolute maximum ratings, such as peak reverse voltage and forward current, are crucial for ensuring the diode's reliability and preventing damage during operation.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess