EN
  • EN
  • DE

CRS10I40B

Part No CRS10I40B
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1163061-CRS10I40B
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRS10I40B CAD Model

Description

The CRS10I40B is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-efficiency rectification applications, offering a low forward voltage drop and fast switching speeds. These characteristics make it well-suited for use in power supplies, DC-DC converters, and other applications where efficiency is critical.

Applications:

  • Switching Power Supplies: Used as a rectifier in secondary stages for improved efficiency.
  • DC-DC Converters: Improving efficiency and reducing heat generation in DC-DC conversion circuits.
  • Freewheeling Diodes: Providing a path for current flow when inductive loads are switched off.
  • Reverse Polarity Protection: Preventing damage from reverse polarity connections.
  • Solar Panel Applications: Blocking diodes in solar panel arrays.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Compact Package: Allows for high-density circuit designs.
  • High Reliability: Offers stable performance over a wide range of operating conditions.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation in power electronic circuits.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for large heat sinks.
  • Smaller Form Factor: Allows for more compact and lightweight designs.
  • Cost-Effective Solution: Provides a cost-effective means of improving efficiency and reliability.

Additional Details:

The CRS10I40B typically has a forward voltage drop of around 0.5V at its rated current. Its fast switching speed is due to the Schottky barrier construction, which eliminates minority carrier storage. The high surge current capability ensures that the diode can withstand transient current surges without damage. Toshiba is a reputable manufacturer known for producing high-quality and reliable semiconductor components. The operating temperature range is typically wide, allowing for use in various environments. The specific package type is often a surface-mount package, such as a SMB or SMC, for efficient heat dissipation and ease of assembly. The repetitive peak reverse voltage is usually around 40V, making it suitable for low-voltage applications. Careful attention should be paid to thermal management to ensure optimal performance and longevity. The diode’s low reverse leakage current also contributes to its high efficiency. This component is crucial for improving the efficiency of various electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0927 $50.0580
1,315+ $0.0761 $100.0715
2,040+ $0.0737 $150.3480
2,805+ $0.0714 $200.2770
3,625+ $0.0690 $250.1250
4,855+ $0.0618 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess