EN
  • EN
  • DE

CRS13(TE85L,)

Part No CRS13(TE85L,)
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1321+
Reference case SOD123
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 723037-CRS13(TE85L,)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRS13(TE85L,) CAD Model

Description

The CRS13(TE85L,) is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is engineered for high-efficiency rectification in a variety of applications. Its key attributes include a low forward voltage drop and rapid switching capabilities, making it suitable for use in power supplies, DC-DC converters, and other applications where minimizing power loss is essential.

Applications:

  • Switching Mode Power Supplies (SMPS): As a rectifier in the secondary side to improve efficiency.
  • DC-DC Converters: Reducing power dissipation and enhancing overall conversion efficiency.
  • Freewheeling Diode Applications: Protecting inductive loads by providing a current path during switching.
  • Reverse Polarity Protection: Preventing damage to circuits from incorrect power supply connections.
  • Photovoltaic Systems: As a blocking diode to prevent reverse current flow in solar panel arrays.

Features:

  • Low Forward Voltage Drop (VF): Reduces power loss and increases system efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency circuits.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Compact Surface Mount Package: Facilitates high-density board layouts and efficient heat dissipation.
  • Pb-Free (RoHS Compliant): Environmentally friendly, meeting RoHS standards.

Benefits:

  • Improved Energy Efficiency: Low VF contributes to higher energy efficiency in power conversion applications.
  • Reduced Heat Generation: Minimizes heat dissipation, allowing for smaller heat sinks or fanless operation.
  • Enhanced System Reliability: Robust design ensures stable performance under various operating conditions.
  • Smaller and Lighter Designs: Compact package allows for more compact and lightweight product designs.
  • Environmentally Compliant: Meets environmental regulations for lead content.

Additional Details:

The CRS13(TE85L,) is designed for surface mount assembly (using the TE85L tape and reel packaging for automated placement). It typically exhibits a forward voltage drop of approximately 0.4V to 0.6V at its rated forward current. The Schottky barrier construction ensures minimal reverse recovery time, enabling fast switching performance. Toshiba is a well-established manufacturer of semiconductor devices known for their reliability and performance. The operating temperature range is generally from -40°C to +125°C, making it suitable for a wide range of applications. The specific package is designed for optimal thermal performance, facilitating efficient heat dissipation. The peak repetitive reverse voltage is specified to withstand the demands of typical power supply applications. Proper PCB layout is important to maximize the diode’s performance and manage heat effectively. The low leakage current also contributes to its overall efficiency.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess