EN
  • EN
  • DE

CUS02(TE85L

Part No CUS02(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0718+
Reference case S-MINI2P
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 752741-CUS02(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CUS02(TE85L CAD Model

Description

The CUS02(TE85L is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are semiconductor devices with a low forward voltage drop and fast switching speed, making them suitable for applications requiring efficient rectification and high-frequency operation.

Applications

  • Switching power supplies: Rectifying high-frequency AC signals.
  • DC-DC converters: Improving efficiency and reducing switching losses.
  • Solar panel bypass diodes: Preventing hot spots and improving energy harvesting.
  • Reverse polarity protection: Protecting circuits from damage due to incorrect polarity.
  • RF detectors: Detecting and demodulating radio frequency signals.

Features

  • Low forward voltage drop: Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation with minimal switching losses.
  • Low reverse leakage current: Reduces power losses and improves efficiency.
  • High surge current capability: Withstands high current surges without damage.
  • Small size: Enables integration into small and densely populated circuit boards.

Benefits

  • Improved power efficiency: Reduces power losses and improves overall system efficiency.
  • Faster switching speeds: Enables high-frequency operation and reduces switching losses.
  • Increased reliability: Ensures long-term performance and stability.
  • Reduced size: Enables miniaturization of electronic devices.
  • Protection against reverse polarity: Prevents damage to circuits due to incorrect polarity.

Additional Details

The CUS02(TE85L likely has a specific voltage and current rating. The forward voltage drop is a key specification, influencing power efficiency. The package type, such as surface mount or through-hole, dictates the mounting method. The 'TE85L' portion of the identifier may indicate specific packaging or electrical characteristics unique to this part number. Reverse recovery time is an important parameter for high-frequency applications. Datasheets provide detailed information about these specifications. Schottky diodes are commonly used in applications where minimizing voltage drop and maximizing switching speed are critical.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess