EN
  • EN
  • DE

CUS357

Part No CUS357
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 745265-CUS357
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CUS357 CAD Model

Description

The CUS357 is a fast recovery rectifier diode manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring efficient and rapid switching, making it suitable for use in various power supply and circuit protection scenarios.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in the output stage of SMPS to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Protects inductive loads (e.g., relays, solenoids) from voltage spikes by providing a path for the current to flow when the load is switched off.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control Circuits: Used in motor control applications to provide a path for regenerative braking current.
  • Inverters: Functions as a rectifier diode in inverter circuits, converting DC voltage to AC voltage.

Features:

  • Fast Recovery Time: Offers a short reverse recovery time (trr), enabling efficient switching and minimizing power losses.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop (Vf), reducing power dissipation and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient overcurrent conditions.
  • High Reliability: Offers robust and reliable performance under various operating conditions.
  • Small Package Size: Available in compact packages for space-saving applications.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop enhance the overall efficiency of power conversion circuits.
  • Enhanced Circuit Protection: High surge current capability provides reliable protection against overcurrent events.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power losses, contributing to energy savings.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Increased System Reliability: Robust design ensures reliable performance and long lifespan.

Additional Details:

The CUS357 typically features a P-N junction structure and is designed to operate within specific voltage and current ranges. Key specifications include the maximum repetitive reverse voltage (Vrrm), maximum average forward rectified current (If(AV)), and operating temperature range. Detailed information can be found in the Toshiba datasheet for the CUS357. It's a commonly used component in various power electronic circuits due to its reliable performance and efficient operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,370+ $0.0366 $50.1420
3,325+ $0.0301 $100.0825
5,155+ $0.0291 $150.0105
7,095+ $0.0282 $200.0790
9,160+ $0.0273 $250.0680
12,300+ $0.0244 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 1370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess