EN
  • EN
  • DE

DF2B6.8FS(TPL3

Part No DF2B6.8FS(TPL3
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821718-DF2B6.8FS(TPL3
Ultra Librarian 3D Model Ultra Librarian DF2B6.8FS(TPL3 CAD Model

Description

The Toshiba DF2B6.8FS(TPL3) is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It is commonly used in various applications to clamp transient voltages and prevent damage to downstream circuitry. This particular diode has a standoff voltage of 6.8V.

Applications:

  • Data Lines Protection: Protects data communication lines such as USB, HDMI, and Ethernet from ESD strikes.
  • Power Line Protection: Guards power lines from voltage transients caused by inductive switching or lightning.
  • Microcontroller Protection: Shields microcontrollers and microprocessors from voltage spikes.
  • Automotive Electronics: Protects sensitive electronic components in automotive systems.
  • Consumer Electronics: Safeguards electronic devices such as smartphones, tablets, and laptops.

Features:

  • Low Clamping Voltage: Provides effective voltage clamping to protect downstream circuitry.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Small Package Size: Allows for compact designs and easy integration.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Bidirectional Protection: Provides protection against both positive and negative voltage transients.

Benefits:

  • Enhanced Reliability: Protects electronic components from damage due to voltage surges and ESD.
  • Reduced Downtime: Minimizes system failures caused by transient voltage events.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Simplified Design: Simplifies circuit protection design and reduces component count.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.

Additional Details:

The DF2B6.8FS(TPL3) TVS diode is typically surface mounted and has a low profile. It is important to consult the datasheet for detailed electrical characteristics, including peak pulse current, clamping voltage, and operating temperature range. This TVS diode is particularly well-suited for applications where robust protection against voltage transients and ESD is required in a compact form factor. Proper PCB layout and grounding techniques are essential for optimal performance. This component helps to meet regulatory compliance requirements for ESD immunity.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess