EN
  • EN
  • DE

DF2B6M4SL

Part No DF2B6M4SL
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description This product is designed for protection against electrostatic discharge and is not intended for any other purpose, including, but not limited to, voltage regulation.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821721-DF2B6M4SL
Ultra Librarian 3D Model Ultra Librarian DF2B6M4SL CAD Model

Description

The DF2B6M4SL is a TVS (Transient Voltage Suppressor) diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to protect electronic circuits from transient voltage events such as electrostatic discharge (ESD) and electrical fast transients (EFT). Its primary function is to clamp overvoltage conditions, thereby safeguarding sensitive components within the circuit.

Applications:

  • Mobile Devices: Protection for smartphones, tablets, and other portable electronics.
  • Wearable Technology: Safeguarding sensitive electronics in smartwatches and fitness trackers.
  • Automotive Electronics: Protection for automotive control units (ECUs) and sensors.
  • Industrial Equipment: Overvoltage protection for industrial control systems.
  • Communication Systems: Protecting data lines and I/O ports in communication devices.

Features:

  • Low Clamping Voltage: Minimizes the voltage seen by the protected circuit during a surge.
  • Fast Response Time: Quickly responds to transient events, limiting the overvoltage duration.
  • Small Surface Mount Package: Designed for efficient PCB assembly and space saving.
  • High Surge Capability: Can withstand high surge currents without degradation or failure.
  • Unidirectional Configuration: Provides protection against positive polarity voltage transients.

Benefits:

  • Enhanced Circuit Reliability: Protects sensitive components from damage caused by voltage surges.
  • Extended Product Lifespan: Prevents premature failure of electronic devices.
  • Improved System Performance: Ensures stable and uninterrupted operation during transient events.
  • Reduced Warranty Claims: Minimizes product returns due to electrical overstress.
  • Simplified Design: Provides a compact and easy-to-implement protection solution.

Additional Details:

The DF2B6M4SL is typically housed in a small surface mount package, such as a SOD-96 or similar footprint, which facilitates automated assembly and minimizes board space requirements. Its key specifications include a low clamping voltage and a high surge current capability, both of which are critical for effective transient protection. Designers should consult the manufacturer's datasheet for precise electrical characteristics, including the maximum surge current rating, clamping voltage levels, and operating temperature range. Proper PCB layout is essential for optimizing the performance of the TVS diode; it should be placed as close as possible to the protected component, and trace lengths should be minimized to reduce inductance. The DF2B6M4SL offers a robust and reliable solution for safeguarding electronic circuits against the damaging effects of transient voltage events.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess