EN
  • EN
  • DE

DF2S5.6FSL3F

Part No DF2S5.6FSL3F
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description Diode Single 5.6V 150mW 2-Pin SOD-923
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1107537-DF2S5.6FSL3F
Categories TVS - Diodes
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF2S5.6FSL3F CAD Model

Description

The DF2S5.6FSL3F is a TVS (Transient Voltage Suppressor) diode manufactured by Toshiba Semiconductor and Storage, designed for protecting sensitive electronic components from voltage transients. These transients can be caused by events like electrostatic discharge (ESD), inductive switching, and lightning strikes. The device is designed to quickly clamp overvoltages, diverting excess current away from protected circuitry.

Applications:

  • ESD protection for portable electronic devices (smartphones, tablets)
  • Overvoltage protection for communication interfaces (USB, HDMI)
  • Surge protection for industrial control systems
  • Protection of automotive electronics
  • General transient voltage suppression in various applications

Features:

  • Low clamping voltage
  • Fast response time
  • Small surface mount package
  • High surge capability
  • Low leakage current

Benefits:

  • Protects sensitive electronic components from damage
  • Enhances system reliability and longevity
  • Reduces downtime and maintenance costs
  • Improves product safety and performance
  • Complies with industry standards for ESD and surge protection

Detailed Specifications:

Key specifications for the DF2S5.6FSL3F typically include:

  • Reverse Stand-Off Voltage: Approximately 5.6V, indicating the maximum voltage the diode can withstand without significant conduction.
  • Clamping Voltage: The voltage to which the diode limits during a surge event, protecting downstream components. This value varies with the surge current.
  • Peak Pulse Current: The maximum surge current the device can handle without failure, often tested according to industry standards like IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge).
  • Junction Capacitance: Important for high-speed data lines; a lower value minimizes signal distortion.
  • Package: Typically available in a small surface-mount package (e.g., SOD-962) for space-constrained applications.

Always consult the official Toshiba Semiconductor and Storage datasheet for precise electrical characteristics, test conditions, and package dimensions. The DF2S5.6FSL3F provides robust transient voltage protection in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess