EN
  • EN
  • DE

DF5A6.8F,LF

Part No DF5A6.8F,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description TVS DIODE 5VWM SMV / Clamp Ipp Tvs Diode Surface Mount SMV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 45pF @ 1MHz
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SMV
Base Product Number DF5A6.8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names DF5A6.8FLFTR,DF5A6.8FLFCT,DF5A6.8F,LF(B,DF5A6.8FLFDKR,DF5A6.8F,LF(T
Standard Package 3,000
Win Source Part Number 977373-DF5A6.8F,LF
Ultra Librarian 3D Model Ultra Librarian DF5A6.8F,LF CAD Model

Description

The DF5A6.8F,LF is a transient voltage suppressor (TVS) diode produced by Toshiba Semiconductor and Storage. This device is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It provides a fast and reliable clamping action to prevent overvoltage conditions.

Applications:

  • Protection of I/O interfaces in electronic devices
  • ESD protection for data lines in portable electronics
  • Surge protection for communication lines
  • Safeguarding sensitive components in automotive systems
  • Voltage transient suppression in industrial equipment

Features:

  • Low clamping voltage to minimize stress on protected components
  • Fast response time to quickly clamp transient voltages
  • Compact surface-mount package for space-saving design
  • High surge current capability to withstand large transient events
  • Low leakage current to reduce power consumption
  • Uni-directional protection

Benefits:

  • Improved reliability of electronic devices by preventing ESD damage
  • Reduced component failures and maintenance costs
  • Enhanced system performance by maintaining stable voltage levels
  • Increased product lifespan through effective voltage transient suppression
  • Simplified circuit design with an easy-to-implement protection solution

Additional Details:

The DF5A6.8F,LF features a low clamping voltage to ensure that the protected circuitry remains within safe operating limits during a transient event. Its fast response time is crucial for effectively clamping ESD events, which occur very rapidly. The compact surface-mount package allows for easy integration into high-density circuit board layouts. The high surge current capability enables it to withstand large transient currents without being damaged. The low leakage current minimizes its impact on power consumption. It's a uni-directional device, providing protection for one polarity of voltage transients. The standoff voltage is 6.8V. This component typically uses a small outline package (SOD) and complies with RoHS environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess