EN
  • EN
  • DE

DF6A6.8FU(T5L

Part No DF6A6.8FU(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821744-DF6A6.8FU(T5L
Ultra Librarian 3D Model Ultra Librarian DF6A6.8FU(T5L CAD Model

Description

The Toshiba Semiconductor and Storage 821744-DF6A6.8FU(T5L) is an electronic component that is widely used in various electronic devices. It is a medium-popularity product that has a limited supply and demand status.

    You May Also Be Interested in

    Advantech Corp
    1U RACKMOUNT PLATFORM FOR NETWOR
    Need more? Email Us
    Essentra Components
    ROUND END CAPS - BLUE, INSIDE DI
    Need more? Email Us
    3M
    FLAME BARRIER 8.5"X11" 1=1SHEET
    Need more? Email Us
    Advantech Corp
    UBIQUITOUS TOUCH COMPUTER
    Need more? Email Us
    Advantech Corp
    1-PORT ISOLATED USB TO RS-232/42
    Need more? Email Us
    Littelfuse Inc.
    PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
    Need more? Email Us
    Advantech Corp
    MINIMC WITH LFPT, TP-TX/SFP (REQ /
    Need more? Email Us
    Advantech Corp
    NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
    Need more? Email Us
    Honeywell
    HEX NUT 5/8-18 / 5/8"-18 Hex Nut
    Need more? Email Us

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess