EN
  • EN
  • DE
  • IT

GT15Q301

Part No GT15Q301
Manufacturer Toshiba Semiconductor and Storage
Description N CHANNEL IGBT (HIGH POWER SWITCHING, MOTOR CONTROL APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1177981-GT15Q301
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GT15Q301 CAD Model

Description

The GT15Q301 is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-voltage, high-current switching applications, offering efficient performance and reliability. It combines the advantages of both MOSFETs and bipolar junction transistors (BJTs), providing high input impedance and low on-state voltage drop.

Applications

  • Inverter circuits for motor control
  • Uninterruptible Power Supplies (UPS)
  • Welding machines
  • Induction heating systems
  • Power factor correction (PFC) circuits

Features

  • High-speed switching
  • Low saturation voltage
  • High input impedance
  • Enhancement-mode N-channel IGBT
  • RoHS compliant

Benefits

  • Improved efficiency in high-power switching applications.
  • Reduced power loss due to low saturation voltage.
  • Simplified gate drive circuitry due to high input impedance.
  • Environmentally friendly due to RoHS compliance.
  • Reliable performance in demanding industrial environments.

Additional Details

The GT15Q301 has a collector-emitter voltage (Vces) rating of 330V and a collector current (Ic) rating of 15A. The gate-emitter voltage (Vges) is rated at ±20V. The maximum power dissipation is dependent on the operating temperature and heatsinking conditions. The device is typically packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Its fast switching speeds and low saturation voltage make it ideal for applications requiring high efficiency and minimal power loss.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2894 $58.0258
17+ $6.8018 $115.6306
27+ $6.5893 $177.9111
37+ $6.3768 $235.9416
47+ $6.1642 $289.7174
63+ $5.5267 $348.1821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess