EN
  • EN
  • DE

HN1B01FU(T5RSN

Part No HN1B01FU(T5RSN
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825047-HN1B01FU(T5RSN
Ultra Librarian 3D Model Ultra Librarian HN1B01FU(T5RSN CAD Model

Description

The Toshiba HN1B01FU(T5RSN) is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power management applications. It is commonly used as a load switch or in DC-DC converters, providing efficient and reliable switching performance.

Applications:

  • Load switching
  • DC-DC converters
  • Power management circuits
  • Portable devices
  • Battery-powered equipment

Features:

  • Channel Type: P-Channel
  • Maximum Drain-Source Voltage (Vds): Typically -20V or -30V (verify from datasheet)
  • Maximum Drain Current (Id): Typically -1A to -3A (verify from datasheet)
  • Gate-Source Voltage (Vgs): Typically ±20V
  • On-Resistance (Rds(on)): Low on-resistance for efficient power switching, typically in the range of tens of milliohms
  • Package: SOT-23 or similar small surface-mount package
  • Logic Level Gate Drive: Designed for use with logic level signals.

Benefits:

  • Efficient Switching: Low on-resistance minimizes power loss during switching.
  • Compact Size: Small SOT-23 package allows for high-density board layouts.
  • Logic Level Compatibility: Can be directly driven by logic-level signals, simplifying circuit design.
  • Reliable Performance: Toshiba is known for producing high-quality and reliable semiconductor devices.
  • Versatile Application: Suitable for a wide range of power management applications.

The HN1B01FU(T5RSN) P-channel MOSFET offers an optimal solution for power management needs, especially in portable and battery-powered devices. Its low on-resistance ensures minimal power dissipation, increasing overall efficiency. The device's compact size and logic-level gate drive compatibility make it easy to integrate into various circuit designs. Refer to the official Toshiba datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess