EN
  • EN
  • DE

HN1C01FE-GR(5L

Part No HN1C01FE-GR(5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825055-HN1C01FE-GR(5L
Ultra Librarian 3D Model Ultra Librarian HN1C01FE-GR(5L CAD Model

Description

The Toshiba Semiconductor and Storage 825055-HN1C01FE-GR(5L) is an electronic component that is categorized as uncategorized.

    You May Also Be Interested in

    Diodes Incorporated
    TRANS 2PNP 40V 0.2A SOT363
    Lowest to $0.1351
    Diodes Incorporated
    TRANS 2PNP 20V 2A U-DFN2020-6
    Lowest to $0.2509
    Diodes Incorporated
    TRANS 2NPN 40V 0.2A SOT363
    Lowest to $0.0465
    Panasonic
    TRANS 2NPN 50V 0.1A SSMINI6
    Lowest to $0.3236
    Rohm Semiconductor
    NPN+NPN GENERAL PURPOSE AMPLIFIC
    Lowest to $0.0724
    Panasonic
    TRANS NPN/PNP 20V/50V MINI6
    Need more? Email Us
    Diodes Incorporated
    TRANS 2NPN 50V 0.1A SOT963
    Lowest to $0.1517
    Diodes Incorporated
    TRANS 2PNP 12V 2.5A SM8
    Need more? Email Us
    Diodes Incorporated
    TRANS 2NPN DARL 120V 1A SM8
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.2271
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    1,165+ $0.0497 $57.9005
    2,860+ $0.0404 $115.5440
    4,415+ $0.0393 $173.5095
    6,065+ $0.0381 $231.0765
    7,815+ $0.0370 $289.1550
    10,345+ $0.0335 $346.5575
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 22,332 pieces
    MOQ: 1165 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess