EN
  • EN
  • DE

K39N60X

Part No K39N60X
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-247TO-
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 724216-K39N60X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K39N60X CAD Model

Description

The K39N60X is a high-voltage N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for switching power supplies and other high-voltage applications where efficiency and reliability are critical. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for a wide range of power conversion applications.

Applications:

  • Switching Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor control circuits for industrial and consumer applications.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during outages.
  • Inverters: Utilized in solar inverters, wind turbine inverters, and other power conversion systems.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.

Features:

  • N-Channel MOSFET: Enhances current flow and efficiency.
  • High Voltage Rating: Withstands high voltage levels, making it suitable for demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Avalanche Energy Rated: Provides robustness against voltage transients and surges.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, increasing overall efficiency.
  • Improved Reliability: Robust design and avalanche energy rating enhance reliability in harsh environments.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Enhanced System Performance: Fast switching speed improves the dynamic response of power conversion systems.

Additional Details:

The K39N60X has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of up to 39A at 25°C. Its typical on-resistance (RDS(on)) is around 0.12 Ohms, ensuring minimal power loss during operation. The MOSFET has a gate threshold voltage (VGS(th)) typically between 2V and 4V. The device is available in a TO-220 package, which is easy to mount and provides good thermal performance. It is also RoHS compliant, meeting environmental standards. The operating temperature range is typically -55°C to +150°C. The total gate charge (Qg) is relatively low, which contributes to its fast switching speed and reduced switching losses. The K39N60X is designed to provide a balance between voltage capability, current handling, and efficiency, making it a versatile choice for various power electronics applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.5980 $109.1960
3+ $44.7978 $134.3934
4+ $43.3980 $173.5920
6+ $41.9981 $251.9886
8+ $40.5983 $324.7864
10+ $36.3987 $363.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess