The K80A08K3 is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications.
Applications
- DC-DC converters
- AC-DC power supplies
- Motor control
- LED lighting
- Load switches
Features
- Drain-Source Voltage (V<sub>DSS): 80V
- Continuous Drain Current (I<sub>D): 80A
- On-Resistance (R<sub>DS(on)): 6.3 mΩ (typical)
- Gate Threshold Voltage (V<sub>GS(th)): 2.0-4.0V
- Low gate charge
- Avalanche ruggedness
Benefits
- High efficiency due to low on-resistance, minimizing power losses.
- High current handling capability suitable for demanding applications.
- Simple gate drive requirements with a standard gate threshold voltage.
- Robust performance under avalanche conditions.
- Reduced switching losses due to low gate charge.
Additional Details
The K80A08K3 is available in a TO-220 package. It features a trench gate structure, which contributes to its low on-resistance and fast switching speed. The MOSFET is designed to operate over a wide temperature range. The device is RoHS compliant and lead-free. This MOSFET is suitable for use in synchronous rectification, power inverters, and other high-performance switching applications. Its low on-resistance allows for efficient power conversion, reducing heat dissipation and improving overall system efficiency.