EN
  • EN
  • DE

MG15G6EL1

Part No MG15G6EL1
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Description Transistor 15A 450V Six-pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078584-MG15G6EL1
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG15G6EL1 CAD Model

Description

The MG15G6EL1 is an insulated gate bipolar transistor (IGBT) from Toshiba Semiconductor and Storage. This device is designed for use in high-voltage and high-current switching applications, providing efficient and reliable performance.

Applications

  • Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • Uninterruptible Power Supplies (UPS): Provides backup power and ensures continuous operation during power outages.
  • Welding Machines: Used in inverter-based welding machines for efficient power conversion.
  • Power Inverters: Converts DC power to AC power in applications such as solar inverters and wind turbine inverters.
  • Induction Heating: Used in induction heating systems for precise and efficient heating.

Features

  • High Voltage Capability: Suitable for high-voltage applications.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Robust Design: Provides reliable performance in demanding environments.
  • Easy to Drive: Simplified gate drive requirements.

Benefits

  • High Efficiency: Reduces energy consumption and operating costs.
  • Improved Performance: Enables precise control and fast response times.
  • Enhanced Reliability: Ensures long-term and stable operation.
  • Simplified System Design: Reduces the complexity and cost of system integration.
  • Compact Size: Allows for smaller and more compact system designs.

Technical Specifications

While specific parameters may vary based on the production lot, typical specifications include:

  • Collector-Emitter Voltage (Vces): 600 V
  • Collector Current (Ic): 15 A
  • Gate-Emitter Voltage (Vges): ±20 V
  • Operating Junction Temperature (Tj): -40 to 150 °C
  • Maximum Power Dissipation (Pc): Refer to the datasheet for specific conditions.
  • Short Circuit Withstand Time: Refer to the datasheet for specific values.

For comprehensive technical details, refer to the official Toshiba datasheet for MG15G6EL1.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess