EN
  • EN
  • DE

MG200J2YS1

Part No MG200J2YS1
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Description Insulated Gate Bipolar Transistor, 200A I(C), 600V V(BR)CES, N-Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078588-MG200J2YS1
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG200J2YS1 CAD Model

Description

The MG200J2YS1 is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Toshiba Semiconductor and Storage. This IGBT is specifically designed for high-power switching applications requiring both high voltage and current handling capabilities. It is commonly used in industrial applications where efficiency and reliability are critical.

Applications

  • Industrial Motor Drives: Used for controlling the speed and torque of large AC motors in industrial equipment.
  • Uninterruptible Power Supplies (UPS): Provides reliable backup power for critical systems during power outages.
  • Traction Inverters: Employed in electric vehicles and trains for controlling the motor drive.
  • Welding Power Supplies: Used in heavy-duty welding equipment for precise and efficient power control.
  • High-Power Inverters: Converts DC power to AC power in high-power applications, such as renewable energy systems.

Features

  • High Voltage Capability: Designed to operate at high DC bus voltages.
  • High Current Handling: Capable of switching large currents efficiently.
  • Low Saturation Voltage: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables high-frequency operation for improved efficiency.
  • Robust Design: Ensures reliable operation in harsh industrial environments.

Benefits

  • High Efficiency: Reduces energy consumption and operating costs.
  • Improved System Performance: Enables precise control and fast response times.
  • Enhanced Reliability: Ensures long-term and stable operation.
  • Simplified System Design: Reduces the complexity and cost of system integration.
  • Reduced Maintenance: Robust design minimizes the need for frequent maintenance.

Technical Specifications

While specific parameters may vary based on the production lot, typical specifications include:

  • Collector-Emitter Voltage (Vces): 600 V
  • Collector Current (Ic): 200 A
  • Gate-Emitter Voltage (Vges): ±20 V
  • Operating Junction Temperature (Tj): -40 to 150 °C
  • Maximum Power Dissipation (Pc): Refer to the datasheet for specific conditions.
  • Short Circuit Withstand Time: Refer to the datasheet for specific values.

For comprehensive technical details, refer to the official Toshiba datasheet for MG200J2YS1.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess