EN
  • EN
  • DE

MG50J2YS50

Part No MG50J2YS50
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830780-MG50J2YS50
Ultra Librarian 3D Model Ultra Librarian MG50J2YS50 CAD Model

Description

The MG50J2YS50 is an Insulated Gate Bipolar Transistor (IGBT) module manufactured by Toshiba Semiconductor and Storage. This module is designed for high-power switching applications, offering efficient and reliable performance in demanding industrial and commercial settings. It incorporates advanced IGBT technology to provide excellent switching characteristics and reduced power losses.

Applications

  • Inverter Systems: Used in inverters for solar power generation.
  • Motor Drives: Implemented in variable-speed motor drives for industrial applications.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Welding Machines: Utilized in welding machines for precise current control.
  • Induction Heating: Used in induction heating equipment for efficient heating processes.

Features

  • High Current Capability: Designed to handle high current loads.
  • Low Saturation Voltage: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Insulated Package: Provides electrical isolation for safe operation.
  • Integrated Free-Wheeling Diode: Simplifies circuit design and improves performance.

Benefits

  • Improved Efficiency: Reduces energy consumption and operating costs.
  • Enhanced Reliability: Provides reliable performance in harsh environments.
  • Simplified Design: Integrated features simplify circuit design.
  • High Power Density: Delivers high power in a compact package.
  • Reduced EMI: Minimizes electromagnetic interference.

Additional Details

The MG50J2YS50 has a collector-emitter voltage (Vces) of 600V and a collector current (Ic) of 50A. The gate-emitter voltage (Vges) is ±20V. It features a low saturation voltage for efficient operation. The module incorporates a free-wheeling diode for reverse voltage protection. The insulated package provides electrical isolation between the device and the heatsink. This IGBT module is designed for high-performance switching applications where efficiency, reliability, and power density are critical factors.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess