EN
  • EN
  • DE

MIG10J503H

Part No MIG10J503H
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Description Ipm, Six-pack, 600V, 10A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078837-MIG10J503H
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIG10J503H CAD Model

Description

The MIG10J503H is a silicon RF power MOSFET transistor manufactured by Toshiba Semiconductor and Storage. Similar to the MIG15J503H, it is engineered for high-frequency power amplification in diverse applications. It offers a robust design and is optimized for delivering substantial power output while maintaining high efficiency and reliability.

Applications:

  • RF Power Amplifiers: Commonly used in communication systems such as base stations, radio transmitters, and wireless infrastructure.
  • Industrial Heating Systems: Integrated into RF generators for processes like industrial drying and heating.
  • Medical Devices: Utilized in RF amplifiers within medical imaging and therapeutic equipment.
  • Radar Technology: Found in radar transmitters for tasks including object detection and tracking.
  • Scientific Research Instruments: Employed as RF power sources for varied scientific research needs.

Features:

  • High RF Power Capability: Engineered to deliver significant RF power for demanding applications.
  • Energy Efficient: Optimized for power conversion, minimizing energy consumption and heat generation.
  • Low Input Capacitance: Eases impedance matching and facilitates wideband performance.
  • Robust Breakdown Voltage: Ensures reliable and consistent performance even under high-voltage conditions.
  • Exceptional Linearity: Designed to minimize signal distortion and maintain high signal fidelity.

Benefits:

  • Enhanced RF System Performance: Boosts power output and increases efficiency in various RF applications.
  • Reduced Operational Costs: Minimizes energy usage and lowers heat dissipation, contributing to cost savings.
  • Simplified System Integration: Designed for straightforward incorporation into existing RF setups.
  • Increased System Reliability: Provides stable and long-term operational reliability.
  • High-Quality Signal Transmission: Minimizes distortion, ensuring signal clarity and fidelity.

The MIG10J503H usually comes in a flanged ceramic package to enhance thermal dissipation and provide mechanical stability. It's designed to operate efficiently at frequencies up to several hundred MHz, making it versatile for a broad range of RF applications. Its high breakdown voltage and low input capacitance are crucial for maintaining performance and ensuring long-term reliability. Detailed specifications regarding its electrical and thermal characteristics, along with suggested operating parameters, can be found in the transistor’s datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess