EN
  • EN
  • DE

MIG15J503H

Part No MIG15J503H
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Description TOSHIBA power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078836-MIG15J503H
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIG15J503H CAD Model

Description

The MIG15J503H is a silicon RF power MOSFET transistor manufactured by Toshiba Semiconductor and Storage. It is specifically designed for high-frequency power amplification in various applications. Its robust construction and optimized design enable it to deliver high power output with excellent efficiency and reliability.

Applications:

  • RF Power Amplifiers: Used in base stations, broadcast transmitters, and other communication systems.
  • Industrial Heating: Employed in RF generators for industrial heating and drying processes.
  • Medical Equipment: Found in RF amplifiers for medical imaging and therapy devices.
  • Radar Systems: Utilized in radar transmitters for target detection and tracking.
  • Scientific Instruments: Used in RF power sources for various scientific research applications.

Features:

  • High Power Output: Capable of delivering significant RF power for demanding applications.
  • High Efficiency: Optimizes power conversion to minimize energy consumption and heat generation.
  • Low Input Capacitance: Facilitates easy impedance matching and wideband operation.
  • High Breakdown Voltage: Ensures robust performance and reliability under high voltage conditions.
  • Excellent Linearity: Minimizes distortion and improves signal fidelity.

Benefits:

  • Increased System Performance: Enables higher power output and improved efficiency in RF systems.
  • Reduced Operating Costs: Minimizes energy consumption and lowers heat dissipation requirements.
  • Simplified Design: Facilitates easy integration into existing RF systems.
  • Enhanced Reliability: Provides robust performance and long-term stability.
  • Improved Signal Quality: Minimizes distortion and enhances signal fidelity.

The MIG15J503H is typically housed in a flanged ceramic package for optimal heat dissipation and mechanical stability. It is designed for operation at frequencies up to several hundred MHz, making it suitable for a wide range of RF applications. The device's high breakdown voltage and low input capacitance contribute to its excellent performance and reliability. The transistor’s datasheet provides detailed information regarding its electrical characteristics, thermal properties, and recommended operating conditions.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess