EN
  • EN
  • DE

RN1101

Part No RN1101
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243271-RN1101
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1101 CAD Model

Description

The RN1101 is a silicon N-channel MOS type field effect transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-speed switching applications and features a low on-resistance, contributing to efficient power management in various electronic circuits. It is commonly used in applications where a small signal is needed to control a larger current or voltage.

Applications:

  • High-speed switching circuits: Used in applications that require fast switching speeds, such as DC-DC converters and power management systems.
  • Power supplies: Employed in power supplies for controlling the flow of current to different components.
  • Motor control circuits: Utilized for controlling the speed and direction of small motors.
  • Load switches: Functions as a load switch to turn on or off power to specific loads in a system.
  • DC-DC converters: Used in step-up or step-down DC-DC converters to regulate voltage levels efficiently.

Features:

  • N-channel MOS: An N-channel MOSFET design which allows for efficient current flow when activated.
  • Low on-resistance: Reduces power loss and improves efficiency in switching applications.
  • High-speed switching: Capable of fast switching speeds, suitable for high-frequency applications.
  • Small package size: Compact package for space-constrained applications.

Benefits:

  • Improved efficiency: Low on-resistance minimizes power dissipation, resulting in higher overall efficiency.
  • Fast response time: Enables quick switching actions, crucial for high-speed circuits.
  • Compact design: Small form factor allows for integration into densely populated circuit boards.
  • Reliable performance: Manufactured by Toshiba, ensuring high quality and reliable operation.

Additional Details:

The RN1101 typically comes in a surface-mount package, facilitating automated assembly processes. Its gate threshold voltage is designed to be compatible with standard logic levels, making it easy to interface with other digital components. The maximum drain current and drain-source voltage ratings should be carefully considered when designing the transistor into a circuit to ensure it operates within its specified limits and avoid damage.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,122 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess