EN
  • EN
  • DE

RN1101F

Part No RN1101F
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Description SWITCHING ,INVERTER CIRCUIT,INTERFACE CIRCUIT AND DRIVER CIRCUIT APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183531-RN1101F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1101F CAD Model

Description

The RN1101F is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications. Key characteristics include a low collector-emitter saturation voltage and a high transition frequency, making it suitable for use in various RF and high-speed digital circuits. The 'F' suffix often denotes specific packaging or lead-free compliance.

Applications:

  • High-frequency amplifiers: Used in RF amplifiers for communication devices and instrumentation.
  • Oscillators: Employed in oscillator circuits to generate stable signals at various frequencies.
  • Mixers: Utilized in mixer circuits to convert signals from one frequency to another.
  • Switching circuits: Used as a switch in high-speed digital circuits and power supplies.
  • Small signal amplification: Employed in preamplifiers and signal conditioning circuits.

Features:

  • Low collector-emitter saturation voltage: Minimizes power dissipation in switching applications.
  • High transition frequency: Enables high-speed operation in RF and digital circuits.
  • Small signal current gain (hFE): Provides sufficient gain for amplification purposes.
  • Epitaxial planar structure: Offers improved performance and reliability.
  • Surface mount package: Allows for automated assembly and compact designs.

Benefits:

  • Efficient switching: Low saturation voltage reduces power loss and improves efficiency.
  • High-speed performance: High transition frequency enables operation in high-frequency circuits.
  • Stable operation: Epitaxial planar structure ensures stable and reliable performance.
  • Compact design: Surface mount package allows for space-saving designs.
  • Easy assembly: Surface mount package simplifies manufacturing processes.

Additional Details:

The RN1101F typically features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 150mA, and a power dissipation (PC) of 150mW. The transition frequency (fT) is around 300 MHz. It is housed in a small surface mount package, such as a SOT-23, facilitating high-density mounting on PCBs. The device's low saturation voltage and high transition frequency make it well-suited for use in portable devices, wireless communication systems, and other applications requiring efficient and high-speed performance. The 'F' designation may also indicate compliance with environmental standards like RoHS.

You May Also Be Interested in

Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess