EN
  • EN
  • DE

RN1102(TE85LF)

Part No RN1102(TE85LF)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1125+
Reference case SOT-523
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720116-RN1102(TE85LF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1102(TE85LF) CAD Model

Description

The RN1102(TE85LF) is a silicon epitaxial planar type PNP transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplifier applications, offering a combination of medium voltage and current handling capabilities, making it suitable for a variety of electronic circuits.

Applications

  • Switching Circuits
  • Amplifier Circuits
  • Load Switches
  • Motor Drivers
  • General Purpose Amplification

Features

  • PNP Transistor: Suitable for applications requiring a PNP transistor configuration.
  • Medium Voltage: Can handle moderate voltage levels.
  • Medium Current: Capable of switching or amplifying moderate current levels.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • Small Signal Amplification: Effective for amplifying small signals.

Benefits

  • Versatile: Suitable for both switching and amplification applications.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Reliable Performance: Designed for stable and consistent operation.
  • Compact Size: Allows for integration into space-constrained designs.

Additional Details

The RN1102(TE85LF) transistor is commonly used in various electronic circuits for switching and amplification purposes. Its PNP configuration allows it to be used in circuits where a negative voltage is required to turn the transistor on. The medium voltage and current ratings make it suitable for applications that require moderate power handling capabilities. The low saturation voltage ensures that the transistor dissipates minimal power when it is switched on, improving the overall efficiency of the circuit. The small signal amplification capabilities make it useful for amplifying weak signals in audio and instrumentation circuits. The transistor is typically available in a small surface-mount package, allowing for easy integration into modern electronic devices. It provides a reliable and cost-effective solution for a wide range of applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess